Lite-On Electronics, Inc. 5000V DIP Bipolar Transistor LTV-849

Description
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-849 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-849 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-849 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-849 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000V DIP Bipolar Transistor - 903-LTV-849 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000V DIP Bipolar Transistor
903-LTV-849
5000V DIP Bipolar Transistor 903-LTV-849
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-849 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-849 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: LTV-849 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-849 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-849 - 784703-LTV-849 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-849
784703-LTV-849
Optoisolators - Transistor, Photovoltaic Output - LTV-849 784703-LTV-849
Manufacturer: Lite-On Inc. Win Source Part Number: 784703-LTV-849 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 100°C Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 5000Vrms Family Name: LTV-849 Categories: Isolators Manufacturer Package: 16-DIP Output Voltage MAX: 35V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 400% @ 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): TCET4100; Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784703-LTV-849
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 100°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Family Name: LTV-849
Categories: Isolators
Manufacturer Package: 16-DIP
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 400% @ 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): TCET4100;
Introduction Date: September 03, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 118968105 - Radwell International
Willingboro, NJ, United States
Transistor
118968105
Transistor 118968105
IC, PHOTOTRANSISTOR, OPTOCOUPLER, 4 CHANNEL, 5000VRMS, 50MA, 1.4V, 170MW, 4US RISE, 3US FALL, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

IC, PHOTOTRANSISTOR, OPTOCOUPLER, 4 CHANNEL, 5000VRMS, 50MA, 1.4V, 170MW, 4US RISE, 3US FALL, 16-PDIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors RF Transistors RF Transistors
Product Number 903-LTV-849 784703-LTV-849 118968105
Product Name 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-849 Transistor
TJ -25 C (-13 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847B-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers