Infineon Technologies AG Single FETs, MOSFETs IRLU120NPBF

Description
N-Channel 100V 10A (Tc) 48W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet
Description
N-Channel 100V 10A (Tc) 48W (Tc) Through Hole IPAK (TO-251AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLU120NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU120NPBF-ND
Single FETs, MOSFETs IRLU120NPBF-ND
N-Channel 100V 10A (Tc) 48W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 100V 10A (Tc) 48W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU120NPBF - 1047669-IRLU120NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU120NPBF
1047669-IRLU120NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU120NPBF 1047669-IRLU120NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047669-IRLU120NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 185 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047669-IRLU120NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 185 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100V 10A MOSFET Transistor
278-IRLU120NPBF
100V 10A MOSFET Transistor 278-IRLU120NPBF
MOSFET N-CH 100V 10A IPAK Product overview: IRLU120NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU120NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10A IPAK Product overview: IRLU120NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU120NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 100V 10A I-PAK - 376-IRLU120NPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 10A I-PAK
376-IRLU120NPBF
MOSFET N-CH 100V 10A I-PAK 376-IRLU120NPBF
MOSFET N-CH 100V 10A I-PAK

MOSFET N-CH 100V 10A I-PAK

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.185Ohm;ID 10A;I-Pak (TO-251AA);PD 48W - 70017413 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.185Ohm;ID 10A;I-Pak (TO-251AA);PD 48W
70017413
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.185Ohm;ID 10A;I-Pak (TO-251AA);PD 48W 70017413
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.185Ohm;ID 10A;I-Pak (TO-251AA);PD 48W

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.185Ohm;ID 10A;I-Pak (TO-251AA);PD 48W

Supplier's Site
Mosfet Transistor, N Channel, 10 A, 100 V, 185 Mohm, 10 V, 2 V Rohs Compliant Infineon - 38K3011 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 100 V, 185 Mohm, 10 V, 2 V Rohs Compliant Infineon
38K3011
Mosfet Transistor, N Channel, 10 A, 100 V, 185 Mohm, 10 V, 2 V Rohs Compliant Infineon 38K3011
MOSFET Transistor, N Channel, 10 A, 100 V, 185 mohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 100 V, 185 mohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLU120NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLU120NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLU120NPBF
MOSFET N-CH 100V 10A IPAK

MOSFET N-CH 100V 10A IPAK

Supplier's Site
Transistor - 66777794 - Radwell International
Willingboro, NJ, United States
Transistor
66777794
Transistor 66777794
MOSFET, N CHANNEL, 10 A, 100 V, 185 MOHM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 10 A, 100 V, 185 MOHM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 11A 185mOhm 13.3nC LogLv

MOSFET MOSFT 100V 11A 185mOhm 13.3nC LogLv

Buy Now Datasheet
Single FETs, MOSFETs - IRLU120NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLU120NPBF
Single FETs, MOSFETs IRLU120NPBF
MOSFET N-CH 100V 10A IPAK

MOSFET N-CH 100V 10A IPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLU120NPBF-ND 1047669-IRLU120NPBF 278-IRLU120NPBF 376-IRLU120NPBF 70017413 38K3011 IRLU120NPBF 66777794 IRLU120NPBF IRLU120NPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU120NPBF 100V 10A MOSFET Transistor MOSFET N-CH 100V 10A I-PAK MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.185Ohm;ID 10A;I-Pak (TO-251AA);PD 48W Mosfet Transistor, N Channel, 10 A, 100 V, 185 Mohm, 10 V, 2 V Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; IPAK (TO-251) Tube I-Pak (TO-251AA) TO-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
PD 48000 milliwatts 39 milliwatts 48000 milliwatts 48000 milliwatts 48000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
100V 58A MOSFET Transistor - 278-AUIRFN7110TR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 4300 milliwatts
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details