Zilog Single FETs, MOSFETs IXFB44N100P

Description
N-Channel 1000V 44A (Tc) 1250W (Tc) Through Hole PLUS264™
Request a Quote Datasheet
Description
N-Channel 1000V 44A (Tc) 1250W (Tc) Through Hole PLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFB44N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFB44N100P-ND
Single FETs, MOSFETs 238-IXFB44N100P-ND
N-Channel 1000V 44A (Tc) 1250W (Tc) Through Hole PLUS264™

N-Channel 1000V 44A (Tc) 1250W (Tc) Through Hole PLUS264™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB44N100P - 777608-IXFB44N100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB44N100P
777608-IXFB44N100P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB44N100P 777608-IXFB44N100P
Manufacturer: IXYS Win Source Part Number: 777608-IXFB44N100P Series: HiPerFET, PolarP2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 44A (Tc) Family Name: IXFB44N100P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PLUS264 Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 6.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 305nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 19000pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1250W (Tc) Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 22A, 10V Alternative Parts (Cross-Reference): STW40N95K5; STWA40N95DK5; STW22N95K5; STWA40N95K5; Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777608-IXFB44N100P
Series: HiPerFET, PolarP2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Family Name: IXFB44N100P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PLUS264
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 6.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 305nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 19000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1250W (Tc)
Rds On (Maximum) @ Id, Vgs: 220 mOhm @ 22A, 10V
Alternative Parts (Cross-Reference): STW40N95K5; STWA40N95DK5; STW22N95K5; STWA40N95K5;
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFB44N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFB44N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFB44N100P
MOSFET N-CH 1000V 44A PLUS264

MOSFET N-CH 1000V 44A PLUS264

Supplier's Site
Transistor - 124436220 - Radwell International
Willingboro, NJ, United States
Transistor
124436220
Transistor 124436220
TRANSISTOR, MOSFET, N CHANNEL, 44 A, 1000 V, THROUGH HOLE, PLUS-264-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N CHANNEL, 44 A, 1000 V, THROUGH HOLE, PLUS-264-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 44 Amps 1000V 0.22 Rds

MOSFET 44 Amps 1000V 0.22 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFB44N100P-ND 777608-IXFB44N100P IXFB44N100P 124436220 IXFB44N100P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB44N100P Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details