IGBT 1200V 45A 200W TO247AC Product overview: IRG4PH50KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 45A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 45A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH50KDPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 016638-IRG4PH50KDPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 90ns
Input Type: Standard
Gate Charge: 180nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 45A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 3.5V @ 15V, 24A
Total Switching Energy(Ets): 3.83mJ (on), 1.9mJ (off)
Turn-on and Turn-off delay time: 87ns/140ns
Testing Conditions: 800V, 24A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IGBT 1200V 45A 200W Through Hole TO-247AC
IGBT 1200V 45A 200W TO247AC
IRG4PH50KDPBF Series 1200 V 24 A N-Channel UltraFast IGBT - TO-247AC
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 45A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
IGBT Transistors 1200V ULTRAFAST 4-20 KHZ COPACK IGBT
á1200V ULTRAFAST 4-20 KHZ COPACK IGBT IN A TO-247AC PACKAGE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4PH50KDPBF | 016638-IRG4PH50KDPBF | IRG4PH50KDPBF-ND | IRG4PH50KDPBF | 376-IRG4PH50KDPBF | 66783871 | IRG4PH50KDPBF | 70017542 |
| Product Name | 1200V 45A 200W IGBT Transistor | IGBTs - Single - IRG4PH50KDPBF | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IRG4PH50KDPBF Series 1200 V 24 A N-Channel UltraFast IGBT - TO-247AC | IGBT | IGBT Transistors | á1200V ULTRAFAST 4-20 KHZ COPACK IGBT IN A TO-247AC PACKAGE |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | TO-247; SOT3; TO-247AC | TO-247; TO-247-3 | TO-247 | ||||
| Packing Method | Tube | Bulk; Bulk | Tube | Tube; Tube | Tube; Tube | |||
| VCE(on) | 3.5 volts | 2.77 volts | 3.28 volts | |||||
| PD | 200000 milliwatts | 200000 milliwatts | 200000 milliwatts |