Infineon Technologies AG Single IGBTs IRGB4062DPBF

Description
IGBT Trench 600V 48A 250W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT Trench 600V 48A 250W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGB4062DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB4062DPBF-ND
Single IGBTs IRGB4062DPBF-ND
IGBT Trench 600V 48A 250W Through Hole TO-220AB

IGBT Trench 600V 48A 250W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 48A IGBT Transistor
279-IRGB4062DPBF
600V 48A IGBT Transistor 279-IRGB4062DPBF
IGBT TRENCH 600V 48A TO220AB Product overview: IRGB4062DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 48A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 48A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4062DPBF can be used for catalog matching and distributor lookup.

IGBT TRENCH 600V 48A TO220AB Product overview: IRGB4062DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 48A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 48A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB4062DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRGB4062DPBF - 205442-IRGB4062DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB4062DPBF
205442-IRGB4062DPBF
IGBTs - Single - IRGB4062DPBF 205442-IRGB4062DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205442-IRGB4062DPBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 89ns IGBT Type: Trench Input Type: Standard Gate Charge: 50nC Family Name: IRGB4062D Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 48A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 72A Collector-emitter saturation voltage(Max): 1.95V @ 15V, 24A Total Switching Energy(Ets): 115μJ (on), 600μJ (off) Turn-on and Turn-off delay time: 41ns/104ns Testing Conditions: 400V, 24A, 10 Ohm, 15V Alternative Parts (Cross-Reference): AUIRGB4062D; IXGP48N60B3; IXGP24N60CSN; IXGP24N60C; Introduction Date: February 24, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205442-IRGB4062DPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 89ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 50nC
Family Name: IRGB4062D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 72A
Collector-emitter saturation voltage(Max): 1.95V @ 15V, 24A
Total Switching Energy(Ets): 115μJ (on), 600μJ (off)
Turn-on and Turn-off delay time: 41ns/104ns
Testing Conditions: 400V, 24A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): AUIRGB4062D; IXGP48N60B3; IXGP24N60CSN; IXGP24N60C;
Introduction Date: February 24, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Igbt, 600V, 48A, 175Deg C, 250W; Continuous Collector Current Infineon - 25M9864 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 48A, 175Deg C, 250W; Continuous Collector Current Infineon
25M9864
Igbt, 600V, 48A, 175Deg C, 250W; Continuous Collector Current Infineon 25M9864
IGBT, 600V, 48A, 175DEG C, 250W; Continuous Collector Current:48A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, 600V, 48A, 175DEG C, 250W; Continuous Collector Current:48A; Collector Emitter Saturation Voltage:1.65V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Transistor - 66783983 - Radwell International
Willingboro, NJ, United States
Transistor
66783983
Transistor 66783983
IGBT, 600V, 48A, 175DEG C, 250W; DC COLLECTOR CURRENT:48A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V; POWER DISSIPATION PD:250W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:175¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT, 600V, 48A, 175DEG C, 250W; DC COLLECTOR CURRENT:48A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.65V; POWER DISSIPATION PD:250W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:175¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGB4062DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB4062DPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB4062DPBF
IGBT TRENCH 600V 48A TO220AB

IGBT TRENCH 600V 48A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRGB4062DPBF
IGBT Transistors IRGB4062DPBF
IGBT Transistors 600V UltraFast Trench IGBT

IGBT Transistors 600V UltraFast Trench IGBT

Buy Now Datasheet
Single IGBTs - IRGB4062DPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGB4062DPBF
Single IGBTs IRGB4062DPBF
IGBT TRENCH 600V 48A TO220AB

IGBT TRENCH 600V 48A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGB4062DPBF-ND 279-IRGB4062DPBF 205442-IRGB4062DPBF 25M9864 66783983 IRGB4062DPBF IRGB4062DPBF IRGB4062DPBF
Product Name Single IGBTs 600V 48A IGBT Transistor IGBTs - Single - IRGB4062DPBF Igbt, 600V, 48A, 175Deg C, 250W; Continuous Collector Current Infineon Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-3 TO-220; TO-220-3
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data