Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
MITSUBISHI ELECTRIC & ELECTRONICS USA, INC.
J2-Q24A-E -- IGBT
Mitsubishi Electric & Electronics USA, Inc.
IGBT
J2-Q24A-E
Description
IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
IGBT
102229625
IGBT
102229625
IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY
IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Product Number
102229625
Product Name
IGBT
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
IGBTs - Single - AUIRGP66524D0
AUIRGP66524D0
Specs
T
J
-55 to 175 C (-67 to 347 F)
Package Type
TO-247; SOT3; TO-247AC
Features
IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details
Fuji Electric Corp. of America
Igbt, 7 Pack Module 1200V, 75A, P622; Continuous Collector Current Fuji Electric
7MBP75TEA-120-50
Specs
P
D
368000 milliwatts
T
J
? to 100 C (? to 212 F)
Package Type
TO-3
View Details
Infineon Technologies AG
IGBTs - Single - AUIRGDC0250
AUIRGDC0250
Specs
Package Type
SUPER220
Packing Method
Tube; Tube
View Details
8
suppliers
Allen-Bradley / Rockwell Automation
1300A IGBT MODULE FOR ONE PHASE
SK-H1-QOUT-D1K3
View Details