Infineon Technologies AG Single IGBTs IRG4BC30SPBF

Description
IGBT 600V 34A 100W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 34A 100W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC30SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC30SPBF-ND
Single IGBTs IRG4BC30SPBF-ND
IGBT 600V 34A 100W Through Hole TO-220AB

IGBT 600V 34A 100W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 34A 600V IGBT Transistor
279-IRG4BC30SPBF
N-Channel 34A 600V IGBT Transistor 279-IRG4BC30SPBF
Insulated Gate Bipolar Transistor, 34A I(C), 600V V(BR)CES, N-Channel, TO-220AB, LEAD FREE PACKAGE-3 Product overview: IRG4BC30SPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 34A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30SPBF can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 34A I(C), 600V V(BR)CES, N-Channel, TO-220AB, LEAD FREE PACKAGE-3 Product overview: IRG4BC30SPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 34A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 34A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC30SPBF - 1047293-IRG4BC30SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30SPBF
1047293-IRG4BC30SPBF
IGBTs - Single - IRG4BC30SPBF 1047293-IRG4BC30SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047293-IRG4BC30SPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 34A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 68A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 18A Total Switching Energy(Ets): 260μJ (on), 3.45mJ (off) Turn-on and Turn-off delay time: 22ns/540ns Testing Conditions: 480V, 18A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047293-IRG4BC30SPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 34A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 68A
Collector-emitter saturation voltage(Max): 1.6V @ 15V, 18A
Total Switching Energy(Ets): 260μJ (on), 3.45mJ (off)
Turn-on and Turn-off delay time: 22ns/540ns
Testing Conditions: 480V, 18A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Igbt, 600V, 34A; Continuous Collector Current Infineon - 63J7489 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 34A; Continuous Collector Current Infineon
63J7489
Single Igbt, 600V, 34A; Continuous Collector Current Infineon 63J7489
SINGLE IGBT, 600V, 34A; Continuous Collector Current:34A; Power Dissipation:100W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 34A; Continuous Collector Current:34A; Power Dissipation:100W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
IGBT - 66783663 - Radwell International
Willingboro, NJ, United States
SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.84V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.84V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4BC30SPBF
IGBT Transistors IRG4BC30SPBF
IGBT Transistors 600V DC-1 KHZ (STD) DISCRETE IGBT

IGBT Transistors 600V DC-1 KHZ (STD) DISCRETE IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC30SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC30SPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC30SPBF
IGBT, 34A I(C), 600V V(BR)CES, N

IGBT, 34A I(C), 600V V(BR)CES, N

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC30SPBF-ND 279-IRG4BC30SPBF 1047293-IRG4BC30SPBF 63J7489 66783663 IRG4BC30SPBF IRG4BC30SPBF
Product Name Single IGBTs N-Channel 34A 600V IGBT Transistor IGBTs - Single - IRG4BC30SPBF Single Igbt, 600V, 34A; Continuous Collector Current Infineon IGBT IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data