Toshiba America Electronic Components, Inc. 600V 10A MOSFET Transistor K10A60D

Description
MOSFET N-CH 600V 10A TO220SIS Product overview: K10A60D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K10A60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 10A TO220SIS Product overview: K10A60D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K10A60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A MOSFET Transistor
285-K10A60D
600V 10A MOSFET Transistor 285-K10A60D
MOSFET N-CH 600V 10A TO220SIS Product overview: K10A60D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K10A60D can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 10A TO220SIS Product overview: K10A60D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-K10A60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K10A60D - 205789-K10A60D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K10A60D
205789-K10A60D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - K10A60D 205789-K10A60D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 205789-K10A60D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 1350pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 205789-K10A60D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1350pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 165109319 - Radwell International
Willingboro, NJ, United States
Transistor
165109319
Transistor 165109319
DISCONTINUED BY MANUFACTURER, TRANSISTOR, N-CHANNEL, 600V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, N-CHANNEL, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-K10A60D 205789-K10A60D 165109319
Product Name 600V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - K10A60D Transistor
Polarity N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRFP2602-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers