Infineon Technologies AG 55V 10A DPAK MOSFET Transistor IRLR014NPBF

Description
MOSFET N-CH 55V 10A DPAK Product overview: IRLR014NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR014NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 10A DPAK Product overview: IRLR014NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR014NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 10A DPAK MOSFET Transistor
278-IRLR014NPBF
55V 10A DPAK MOSFET Transistor 278-IRLR014NPBF
MOSFET N-CH 55V 10A DPAK Product overview: IRLR014NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR014NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 10A DPAK Product overview: IRLR014NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 10A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 10A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR014NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR014NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR014NPBF-ND
Single FETs, MOSFETs IRLR014NPBF-ND
N-Channel 55V 10A (Tc) 28W (Tc) Surface Mount D-Pak

N-Channel 55V 10A (Tc) 28W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR014NPBF - 205479-IRLR014NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR014NPBF
205479-IRLR014NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR014NPBF 205479-IRLR014NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205479-IRLR014NPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.9nC @ 5V Max Input Capacitance: 265pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 140 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial Quantity per package: 6k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 205479-IRLR014NPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.9nC @ 5V
Max Input Capacitance: 265pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 140 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 6k pcs

Buy Now Datasheet
Transistor - 17399523 - Radwell International
Willingboro, NJ, United States
Transistor
17399523
Transistor 17399523
DISCONTINUED BY MANUFACTURER, TRANSISTOR, N CHANNEL, MOSFET, 55V, 10A, D-PAK, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, N CHANNEL, MOSFET, 55V, 10A, D-PAK, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR014NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR014NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR014NPBF
MOSFET N-CH 55V 10A DPAK

MOSFET N-CH 55V 10A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-IRLR014NPBF IRLR014NPBF-ND 205479-IRLR014NPBF 17399523 IRLR014NPBF
Product Name 55V 10A DPAK MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR014NPBF Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 28000 milliwatts 28000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products