Infineon Technologies AG 55V 2A MOSFET Transistor IRLL014NTRPBF

Description
MOSFET N-CH 55V 2A SOT223 Product overview: IRLL014NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014NTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 2A SOT223 Product overview: IRLL014NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014NTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 2A MOSFET Transistor
278-IRLL014NTRPBF
55V 2A MOSFET Transistor 278-IRLL014NTRPBF
MOSFET N-CH 55V 2A SOT223 Product overview: IRLL014NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014NTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 2A SOT223 Product overview: IRLL014NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL014NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014NTRPBF - 017754-IRLL014NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014NTRPBF
017754-IRLL014NTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014NTRPBF 017754-IRLL014NTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017754-IRLL014NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Family Name: IRLL014N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 140 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): IRLL014PBF; BUK78150-55/T3; BUK78150-55; Introduction Date: January 25, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017754-IRLL014NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: IRLL014N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 140 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): IRLL014PBF; BUK78150-55/T3; BUK78150-55;
Introduction Date: January 25, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 8303307P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303307P
MOSFETs 8303307P
HEXFET N-Ch MOSFET 2.8A 55V SOT-223

HEXFET N-Ch MOSFET 2.8A 55V SOT-223

Supplier's Site
MOSFETs - 8303307 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303307
MOSFETs 8303307
HEXFET N-Ch MOSFET 2.8A 55V SOT-223

HEXFET N-Ch MOSFET 2.8A 55V SOT-223

Supplier's Site
MOSFETs - 1688748 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688748
MOSFETs 1688748
HEXFET N-Ch MOSFET 2.8A 55V SOT-223

HEXFET N-Ch MOSFET 2.8A 55V SOT-223

Supplier's Site
Single FETs, MOSFETs - IRLL014NPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL014NPBFTR-ND
Single FETs, MOSFETs IRLL014NPBFTR-ND
N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL014NPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL014NPBFCT-ND
Single FETs, MOSFETs IRLL014NPBFCT-ND
N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL014NPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL014NPBFDKR-ND
Single FETs, MOSFETs IRLL014NPBFDKR-ND
N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL014NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL014NTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL014NTRPBF
MOSFET N-CH 55V 2A SOT223

MOSFET N-CH 55V 2A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLL014NTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLL014NTRPBF
55V 2A 140mΩ@10V,2A 1W 2V@250uA N Channel SOT-223-3 MOSFETs ROHS

55V 2A 140mΩ@10V,2A 1W 2V@250uA N Channel SOT-223-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 55V, 2A, Sot-223; Channel Type Infineon - 39M3590 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 2A, Sot-223; Channel Type Infineon
39M3590
N Channel Mosfet, 55V, 2A, Sot-223; Channel Type Infineon 39M3590
N CHANNEL MOSFET, 55V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 2A 140mOhm 9.5nC LogLvl

MOSFET MOSFT 55V 2A 140mOhm 9.5nC LogLvl

Buy Now Datasheet
Single FETs, MOSFETs - IRLL014NTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLL014NTRPBF
Single FETs, MOSFETs IRLL014NTRPBF
MOSFET N-CH 55V 2A SOT223

MOSFET N-CH 55V 2A SOT223

Supplier's Site Datasheet
Transistor - 17417351 - Radwell International
Willingboro, NJ, United States
Transistor
17417351
Transistor 17417351
(PRICE/TC) N CHANNEL MOSFET, 55V, 2A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 55V, 2A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLL014NTRPBF 017754-IRLL014NTRPBF 8303307P 8303307 IRLL014NPBFTR-ND IRLL014NTRPBF IRLL014NTRPBF 39M3590 IRLL014NTRPBF IRLL014NTRPBF 17417351
Product Name 55V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL014NTRPBF MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 55V, 2A, Sot-223; Channel Type Infineon MOSFET Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 55 volts 55 volts 55 volts 55 volts
PD 2.1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details