Littelfuse, Inc. 500V 55A MOSFET Transistor IXFN55N50

Description
MOSFET N-CH 500V 55A SOT-227B Product overview: IXFN55N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN55N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 55A SOT-227B Product overview: IXFN55N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN55N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 55A MOSFET Transistor
278-IXFN55N50
500V 55A MOSFET Transistor 278-IXFN55N50
MOSFET N-CH 500V 55A SOT-227B Product overview: IXFN55N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN55N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 55A SOT-227B Product overview: IXFN55N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN55N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324112-IXFN55N50 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324112-IXFN55N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324112-IXFN55N50
Manufacturer: IXYS Win Source Part Number: 1324112-IXFN55N50 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 27.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 8mA Power Dissipation (Max): 625W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 330 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 470724 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324112-IXFN55N50
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Rds On (Max) @ Id, Vgs: 90mOhm @ 27.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 8mA
Power Dissipation (Max): 625W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 330 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 470724
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now
Single FETs, MOSFETs - IXFN55N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN55N50-ND
Single FETs, MOSFETs IXFN55N50-ND
N-Channel 500V 55A (Tc) 625W (Tc) Chassis Mount SOT-227B

N-Channel 500V 55A (Tc) 625W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 55 Amps 500V 0.08 Rds

MOSFET 55 Amps 500V 0.08 Rds

Buy Now Datasheet
Transistor - 38654349 - Radwell International
Willingboro, NJ, United States
Transistor
38654349
Transistor 38654349
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 55A I(D), 500V, 0.09OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MINIBLOC-4 / SOT-227B. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 55A I(D), 500V, 0.09OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, MINIBLOC-4 / SOT-227B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN55N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN55N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN55N50
MOSFET N-CH 500V 55A SOT-227B

MOSFET N-CH 500V 55A SOT-227B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-IXFN55N50 1324112-IXFN55N50 IXFN55N50-ND IXFN55N50 38654349 IXFN55N50
Product Name 500V 55A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data