Zilog Single FETs, MOSFETs IXTP05N100

Description
N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP05N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP05N100-ND
Single FETs, MOSFETs 238-IXTP05N100-ND
N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 1000V 750mA (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP05N100 - 922245-IXTP05N100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP05N100
922245-IXTP05N100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP05N100 922245-IXTP05N100
Manufacturer: IXYS Win Source Part Number: 922245-IXTP05N100 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1000 V 750mA (Tc) 40W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: IXTP05 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922245-IXTP05N100
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1000 V 750mA (Tc) 40W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IXTP05
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP05N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP05N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP05N100
MOSFET N-CH 1000V 750MA TO220AB

MOSFET N-CH 1000V 750MA TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.75 Amps 1000V 15 Rds

MOSFET 0.75 Amps 1000V 15 Rds

Buy Now Datasheet
Transistor - 194412273 - Radwell International
Willingboro, NJ, United States
Transistor
194412273
Transistor 194412273
MOSFET TRANSISTOR, THROUGH HOLE, N-CHANNEL, 1 CHANNEL, DRAIN-SOURCE BREAKDOWN VOLTAGE 1 KV, CONTINUOUS DRAIN CURRENT 750 MA, DRAIN-SOURCE RESISTANCE 17 OHMS. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, THROUGH HOLE, N-CHANNEL, 1 CHANNEL, DRAIN-SOURCE BREAKDOWN VOLTAGE 1 KV, CONTINUOUS DRAIN CURRENT 750 MA, DRAIN-SOURCE RESISTANCE 17 OHMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTP05N100-ND 922245-IXTP05N100 IXTP05N100 IXTP05N100 194412273
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP05N100 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data