onsemi Transistor MC74LCX245DWG

Description
IC, SM, LOGIC, 74LCX, TRANSCEIVER, LOGIC FAMILY / BASE NUMBER 74LCX245, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 5.5V, LOGIC IC FAMILY 74LCX, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, SM, LOGIC, 74LCX, TRANSCEIVER, LOGIC FAMILY / BASE NUMBER 74LCX245, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 5.5V, LOGIC IC FAMILY 74LCX, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18725656 - Radwell International
Willingboro, NJ, United States
Transistor
18725656
Transistor 18725656
IC, SM, LOGIC, 74LCX, TRANSCEIVER, LOGIC FAMILY / BASE NUMBER 74LCX245, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 5.5V, LOGIC IC FAMILY 74LCX, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, SM, LOGIC, 74LCX, TRANSCEIVER, LOGIC FAMILY / BASE NUMBER 74LCX245, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 20PINS, SUPPLY VOLTAGE MIN 2V, SUPPLY VOLTAGE MAX 5.5V, LOGIC IC FAMILY 74LCX, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18725656
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A MOSFET Transistor - 278-AUIRF3805L-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers