Infineon Technologies AG 55V 29A MOSFET Transistor IRFZ34NPBF

Description
IRFZ34 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IRFZ34 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFZ34NPBF - Rochester Electronics
Newburyport, MA, United States
IRFZ34 - 12V-300V N-Channel Power MOSFET

IRFZ34 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
55V 29A MOSFET Transistor
278-IRFZ34NPBF
55V 29A MOSFET Transistor 278-IRFZ34NPBF
MOSFET N-CH 55V 29A TO220AB Product overview: IRFZ34NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ34NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 29A TO220AB Product overview: IRFZ34NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ34NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5409761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409761
MOSFETs 5409761
MOSFET N-Channel 55V 29A TO220AB

MOSFET N-Channel 55V 29A TO220AB

Supplier's Site
MOSFETs - 9194766 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194766
MOSFETs 9194766
MOSFET N-Channel 55V 29A TO220AB

MOSFET N-Channel 55V 29A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFZ34NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ34NPBF-ND
Single FETs, MOSFETs IRFZ34NPBF-ND
N-Channel 55V 29A (Tc) 68W (Tc) Through Hole TO-220AB

N-Channel 55V 29A (Tc) 68W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NPBF - 093352-IRFZ34NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NPBF
093352-IRFZ34NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NPBF 093352-IRFZ34NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 093352-IRFZ34NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Tc) Family Name: IRFZ34 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): IRFZ34; IRFZ34PbF; BUK7535-55A,127; BUK7535-55A; Introduction Date: November 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 093352-IRFZ34NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Family Name: IRFZ34
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): IRFZ34; IRFZ34PbF; BUK7535-55A,127; BUK7535-55A;
Introduction Date: November 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
N Channel Mosfet, 55V, 29A To-220Ab; Channel Type Infineon - 63J7120 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 29A To-220Ab; Channel Type Infineon
63J7120
N Channel Mosfet, 55V, 29A To-220Ab; Channel Type Infineon 63J7120
N CHANNEL MOSFET, 55V, 29A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 29A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ34NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ34NPBF
Single FETs, MOSFETs IRFZ34NPBF
MOSFET N-CH 55V 29A TO220AB

MOSFET N-CH 55V 29A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 26A 40mOhm 22.7nC

MOSFET MOSFT 55V 26A 40mOhm 22.7nC

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFZ34NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFZ34NPBF
55V 29A 68W 40mΩ@10V,16A 4V@250uA N Channel TO-220AB MOSFETs ROHS

55V 29A 68W 40mΩ@10V,16A 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 55V 29A TO-220AB - 376-IRFZ34NPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 29A TO-220AB
376-IRFZ34NPBF
MOSFET N-CH 55V 29A TO-220AB 376-IRFZ34NPBF
MOSFET N-CH 55V 29A TO-220AB

MOSFET N-CH 55V 29A TO-220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ34NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ34NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ34NPBF
MOSFET N-CH 55V 29A TO220AB

MOSFET N-CH 55V 29A TO220AB

Supplier's Site
Transistor - 17624691 - Radwell International
Willingboro, NJ, United States
Transistor
17624691
Transistor 17624691
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 29A I(D), 55V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 29A I(D), 55V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.04Ohm;ID 29A;TO-220AB;PD 68W;VGS +/-20V - 70017051 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.04Ohm;ID 29A;TO-220AB;PD 68W;VGS +/-20V
70017051
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.04Ohm;ID 29A;TO-220AB;PD 68W;VGS +/-20V 70017051
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.04Ohm;ID 29A;TO-220AB;PD 68W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.04Ohm;ID 29A;TO-220AB;PD 68W;VGS +/-20V

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFZ34NPBF 278-IRFZ34NPBF 5409761 IRFZ34NPBF-ND 093352-IRFZ34NPBF 63J7120 IRFZ34NPBF IRFZ34NPBF IRFZ34NPBF 376-IRFZ34NPBF IRFZ34NPBF 17624691 70017051
Product Name 55V 29A MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ34NPBF N Channel Mosfet, 55V, 29A To-220Ab; Channel Type Infineon Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 55V 29A TO-220AB Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.04Ohm;ID 29A;TO-220AB;PD 68W;VGS +/-20V
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO22 Tube TO-220; To-220ab TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220
Packing Method Tube; Tube Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data