Manufacturer: Infineon Technologies
Win Source Part Number: 1047597-IRLR3303PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 26nC @ 4.5V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 31 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 525
MOSFET N-CH 30V 35A DPAK Product overview: IRLR3303PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3303PBF can be used for catalog matching and distributor lookup.
N-Channel 30V 35A (Tc) 68W (Tc) Surface Mount D-Pak
N CHANNEL MOSFET, 30V, 35A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:35A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON). FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 30V 35A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors |
| Product Number | 1047597-IRLR3303PBF | 278-IRLR3303PBF | IRLR3303PBF-ND | 17322184 | IRLR3303PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3303PBF | 30V 35A DPAK MOSFET Transistor | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | ||||
| PD | 68000 milliwatts | 68000 milliwatts |