Infineon Technologies AG 55V 49A MOSFET Transistor IRFZ44NSPBF

Description
MOSFET N-CH 55V 49A D2PAK Product overview: IRFZ44NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NSPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 49A D2PAK Product overview: IRFZ44NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NSPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 49A MOSFET Transistor
278-IRFZ44NSPBF
55V 49A MOSFET Transistor 278-IRFZ44NSPBF
MOSFET N-CH 55V 49A D2PAK Product overview: IRFZ44NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NSPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 49A D2PAK Product overview: IRFZ44NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NSPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSPBF - 1047245-IRFZ44NSPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSPBF
1047245-IRFZ44NSPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSPBF 1047245-IRFZ44NSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047245-IRFZ44NSPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 49A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1470pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047245-IRFZ44NSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1470pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ44NSPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44NSPBF-ND
Single FETs, MOSFETs IRFZ44NSPBF-ND
N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
N Channel Mosfet, 55V, 49A, D2-Pak; Channel Type Infineon - 63J7132 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 49A, D2-Pak; Channel Type Infineon
63J7132
N Channel Mosfet, 55V, 49A, D2-Pak; Channel Type Infineon 63J7132
N CHANNEL MOSFET, 55V, 49A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:49A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 49A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:49A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ44NSPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ44NSPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ44NSPBF
MOSFET N-CH 55V 49A D2PAK

MOSFET N-CH 55V 49A D2PAK

Supplier's Site
Transistor - 17334600 - Radwell International
Willingboro, NJ, United States
Transistor
17334600
Transistor 17334600
N CHANNEL MOSFET, 55V, 49A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:49A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 55V, 49A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:49A; DRAIN SOURCE VOLTAGE VDS:55V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 278-IRFZ44NSPBF 1047245-IRFZ44NSPBF IRFZ44NSPBF-ND 63J7132 IRFZ44NSPBF 17334600
Product Name 55V 49A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSPBF Single FETs, MOSFETs N Channel Mosfet, 55V, 49A, D2-Pak; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
PD 3800 milliwatts 3800 to 94000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details