Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530PBF IRL530PBF

Description
Manufacturer: Vishay Win Source Part Number: 205466-IRL530PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Family Name: IRL530 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 5V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 160 mOhm @ 9A, 5V Alternative Parts (Cross-Reference): RFP12N10L; RFP12N10L-NL; RFP12N10L-Q; MTP12N10E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 205466-IRL530PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Family Name: IRL530 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 5V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 160 mOhm @ 9A, 5V Alternative Parts (Cross-Reference): RFP12N10L; RFP12N10L-NL; RFP12N10L-Q; MTP12N10E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530PBF - 205466-IRL530PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530PBF
205466-IRL530PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530PBF 205466-IRL530PBF
Manufacturer: Vishay Win Source Part Number: 205466-IRL530PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Family Name: IRL530 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 5V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 160 mOhm @ 9A, 5V Alternative Parts (Cross-Reference): RFP12N10L; RFP12N10L-NL; RFP12N10L-Q; MTP12N10E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 205466-IRL530PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Family Name: IRL530
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 28nC @ 5V
Max Input Capacitance: 930pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 160 mOhm @ 9A, 5V
Alternative Parts (Cross-Reference): RFP12N10L; RFP12N10L-NL; RFP12N10L-Q; MTP12N10E;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - IRL530PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL530PBF-ND
Single FETs, MOSFETs IRL530PBF-ND
N-Channel 100V 15A (Tc) 88W (Tc) Through Hole TO-220AB

N-Channel 100V 15A (Tc) 88W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 15A MOSFET Transistor
278-IRL530PBF
N-Channel 100V 15A MOSFET Transistor 278-IRL530PBF
N-Channel MOSFET, 100V, 15A, 160mR, TO-220AB Product overview: IRL530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 15A, 160mR, TO-220AB Product overview: IRL530PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1451936 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451936
MOSFETs 1451936
MOSFET N-Channel 100V 15A TO220AB

MOSFET N-Channel 100V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16357381 - Radwell International
Willingboro, NJ, United States
Transistor
16357381
Transistor 16357381
MOSFET, N, LOGIC, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.16OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; POWER DISSIPATION PD:79W; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, LOGIC, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.16OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; POWER DISSIPATION PD:79W; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRL530PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRL530PBF
Single FETs, MOSFETs IRL530PBF
MOSFET N-CH 100V 15A TO220AB

MOSFET N-CH 100V 15A TO220AB

Supplier's Site
N Channel Mosfet, 100V, 15A, To-220; Channel Type Vishay - 63J7807 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 15A, To-220; Channel Type Vishay
63J7807
N Channel Mosfet, 100V, 15A, To-220; Channel Type Vishay 63J7807
N CHANNEL MOSFET, 100V, 15A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 15A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N, Logic, To-220; Transistor Polarity Vishay - 97K2389 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, Logic, To-220; Transistor Polarity Vishay
97K2389
Mosfet, N, Logic, To-220; Transistor Polarity Vishay 97K2389
MOSFET, N, LOGIC, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.16ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation Pd:79W; RoHS Compliant: Yes

MOSFET, N, LOGIC, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.16ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation Pd:79W; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL530PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL530PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL530PBF
MOSFET N-CH 100V 15A TO220AB

MOSFET N-CH 100V 15A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 205466-IRL530PBF IRL530PBF-ND 278-IRL530PBF 1451936 IRL530PBF 16357381 IRL530PBF 63J7807 97K2389 IRL530PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530PBF Single FETs, MOSFETs N-Channel 100V 15A MOSFET Transistor MOSFETs MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 100V, 15A, To-220; Channel Type Vishay Mosfet, N, Logic, To-220; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts 100 volts
PD 88000 milliwatts 88000 milliwatts 88000 milliwatts 79000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data