IC, DRIVER, HIGH/LOW SIDE, SOIC8; DRIVER CONFIGURATION:HIGH SIDE AND LOW SIDE; PEAK OUTPUT CURRENT:600MA; SUPPLY VOLTAGE MIN:10V; SUPPLY VOLTAGE MAX:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:220NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 66771597 |
| Product Name | IGBT |