Infineon Technologies AG Single IGBTs IRGP4062DPBF

Description
IGBT Trench 600V 48A 250W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT Trench 600V 48A 250W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP4062DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGP4062DPBF-ND
Single IGBTs IRGP4062DPBF-ND
IGBT Trench 600V 48A 250W Through Hole TO-247AC

IGBT Trench 600V 48A 250W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRGP4062DPBF - 069675-IRGP4062DPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP4062DPBF
069675-IRGP4062DPBF
IGBTs - Single - IRGP4062DPBF 069675-IRGP4062DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069675-IRGP4062DPBF Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 89ns IGBT Type: Trench Input Type: Standard Gate Charge: 50nC Family Name: IRGP4062D Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 48A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 72A Collector-emitter saturation voltage(Max): 1.95V @ 15V, 24A Total Switching Energy(Ets): 115μJ (on), 600μJ (off) Turn-on and Turn-off delay time: 41ns/104ns Testing Conditions: 400V, 24A, 10 Ohm, 15V Alternative Parts (Cross-Reference): AUIRGP4062D; IXGH24N60B; STGW19NC60H; Introduction Date: February 24, 2006 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069675-IRGP4062DPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 89ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 50nC
Family Name: IRGP4062D
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 48A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 72A
Collector-emitter saturation voltage(Max): 1.95V @ 15V, 24A
Total Switching Energy(Ets): 115μJ (on), 600μJ (off)
Turn-on and Turn-off delay time: 41ns/104ns
Testing Conditions: 400V, 24A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): AUIRGP4062D; IXGH24N60B; STGW19NC60H;
Introduction Date: February 24, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 48A 250W IGBT Transistor
279-IRGP4062DPBF
600V 48A 250W IGBT Transistor 279-IRGP4062DPBF
IGBT 600V 48A 250W TO247AC Product overview: IRGP4062DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 48A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 48A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4062DPBF can be used for catalog matching and distributor lookup.

IGBT 600V 48A 250W TO247AC Product overview: IRGP4062DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 48A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 48A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4062DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGP4062DPBF
IGBT Transistors IRGP4062DPBF
IGBT Transistors 600V UltraFast Trench IGBT

IGBT Transistors 600V UltraFast Trench IGBT

Buy Now Datasheet
Single IGBTs - IRGP4062DPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGP4062DPBF
Single IGBTs IRGP4062DPBF
IRGP4062 - INSULATED GATE BIPOLA

IRGP4062 - INSULATED GATE BIPOLA

Supplier's Site Datasheet
Single IGBTs - IRGP4062DPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGP4062DPBF
Single IGBTs IRGP4062DPBF
IGBT 600V 48A 250W TO247AC

IGBT 600V 48A 250W TO247AC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IRGP4062DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRGP4062DPBF
Integrated Circuits (ICs) - Transistors - IGBTs IRGP4062DPBF
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site
Igbt, 600V, 48A, To-247Ac-3; Dc Collector Current Infineon - 39AH8951 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 48A, To-247Ac-3; Dc Collector Current Infineon
39AH8951
Igbt, 600V, 48A, To-247Ac-3; Dc Collector Current Infineon 39AH8951
IGBT, 600V, 48A, TO-247AC-3; DC Collector Current:48A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:250W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247AC; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 600V, 48A, TO-247AC-3; DC Collector Current:48A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:250W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-247AC; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Transistor - 66784027 - Radwell International
Willingboro, NJ, United States
Transistor
66784027
Transistor 66784027
DISCONTINUED BY MANUFACTURER, IGBT, 600V, 48A, TO-247AC-3, DC COLLECTOR CURRENT: 48A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.6V, POWER DISSIPATION 250W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V;, 3PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IGBT, 600V, 48A, TO-247AC-3, DC COLLECTOR CURRENT: 48A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.6V, POWER DISSIPATION 250W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V;, 3PINS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number IRGP4062DPBF-ND 069675-IRGP4062DPBF 279-IRGP4062DPBF IRGP4062DPBF IRGP4062DPBF IRGP4062DPBF IRGP4062DPBF 39AH8951 66784027
Product Name Single IGBTs IGBTs - Single - IRGP4062DPBF 600V 48A 250W IGBT Transistor IGBT Transistors Single IGBTs Single IGBTs Integrated Circuits (ICs) - Transistors - IGBTs Igbt, 600V, 48A, To-247Ac-3; Dc Collector Current Infineon Transistor
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC Tube TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube Bulk; Bulk Tube
Unlock Full Specs
to access all available technical data