(PRICE/TC) FLIPFLOP, D-TYPE, 22NS, SOIC-16, LOGIC FAMILY / BASE NUMBER 74HC174, FLIP-FLOP TYPE D, PROPAGATION DELAY 22NS, FREQUENCY 35MHZ, OUTPUT CURRENT -, LOGIC CASE STYLE SOIC, NO. OF PINS 16PINS, TRIGGER TYPE POSITIVE EDGE, IC OUTPUT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 48602294 |
| Product Name | Transistor |