Zilog Single FETs, MOSFETs IXFH9N80

Description
N-Channel 800V 9A (Tc) 180W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 800V 9A (Tc) 180W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH9N80-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH9N80-ND
Single FETs, MOSFETs IXFH9N80-ND
N-Channel 800V 9A (Tc) 180W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 800V 9A (Tc) 180W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323877-IXFH9N80 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323877-IXFH9N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323877-IXFH9N80
Manufacturer: IXYS Win Source Part Number: 1323877-IXFH9N80 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 900mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 2.5mA Power Dissipation (Max): 180W (Tc) Supplier Device Package: TO-247AD (IXFH) Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: Q3837074,Q4932885 Base Product Number: IXFH9 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1323877-IXFH9N80
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 2.5mA
Power Dissipation (Max): 180W (Tc)
Supplier Device Package: TO-247AD (IXFH)
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: Q3837074,Q4932885
Base Product Number: IXFH9
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Transistor - 74195655 - Radwell International
Willingboro, NJ, United States
Transistor
74195655
Transistor 74195655
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 800V, 0.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 800V, 0.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH9N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH9N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH9N80
MOSFET N-CH 800V 9A TO247AD

MOSFET N-CH 800V 9A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
IXFH9N80
MOSFET IXFH9N80
MOSFET 9 Amps 800V 0.9 Rds

MOSFET 9 Amps 800V 0.9 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH9N80-ND 1323877-IXFH9N80 74195655 IXFH9N80 IXFH9N80
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details