Bipolar (BJT) Transistor NPN - Darlington 60V 1.5A 1W Through Hole TO-126-3
TRANS NPN DARL 60V 1.5A TO126-3
SMALL SIGNAL BIPOLAR TRANSISTOR, 1.5A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-126. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | KSD985OSTU-ND | KSD985OSTU | 85671292 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN |