N-Channel MOSFET, 400V, 3.1A, 1.8R, TO-252 Product overview: IRFR320TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 3.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR320TRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 123483-IRFR320TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
N-Channel 400V 3.1A (Tc) 42W (Tc) Surface Mount D-Pak
N-Channel 400V 3.1A (Tc) 42W (Tc) Surface Mount D-Pak
N-Channel 400V 3.1A (Tc) 42W (Tc) Surface Mount D-Pak
(PRICE/TR)N CHANNEL MOSFET, 400V, 3.1A, D-PAK, FULL REEL; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:3.1A; DRAIN SOURCE VOLTAGE VDS:400V; ON RESISTANCE RDS(ON):1.8OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ;ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 400V 3.1A DPAK
MOSFET N-CH 400V HEXFET MOSFET D-PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFR320TRLPBF | 123483-IRFR320TRLPBF | IRFR320TRLPBFTR-ND | 16342021 | IRFR320TRLPBF | IRFR320TRLPBF |
| Product Name | N-Channel 400V 3.1A TO-252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRLPBF | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |||
| PD | 42000 milliwatts | 42000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |