Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3607TRPBF IRFR3607TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017676-IRFR3607TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRFR3607 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 3070pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): BUK6211-75C,118; BUK7214-75B,118; BUK7214-75B; Introduction Date: March 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017676-IRFR3607TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRFR3607 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 3070pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): BUK6211-75C,118; BUK7214-75B,118; BUK7214-75B; Introduction Date: March 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3607TRPBF - 017676-IRFR3607TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3607TRPBF
017676-IRFR3607TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3607TRPBF 017676-IRFR3607TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017676-IRFR3607TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Family Name: IRFR3607 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 3070pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): BUK6211-75C,118; BUK7214-75B,118; BUK7214-75B; Introduction Date: March 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017676-IRFR3607TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRFR3607
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 3070pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): BUK6211-75C,118; BUK7214-75B,118; BUK7214-75B;
Introduction Date: March 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
75V 56A DPAK MOSFET Transistor
278-IRFR3607TRPBF
75V 56A DPAK MOSFET Transistor 278-IRFR3607TRPBF
MOSFET N-CH 75V 56A DPAK Product overview: IRFR3607TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3607TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 56A DPAK Product overview: IRFR3607TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3607TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2579406 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579406
MOSFETs 2579406
Infineon MOSFET IRFR3607TRPBF

Infineon MOSFET IRFR3607TRPBF

Supplier's Site
MOSFETs - 2579405 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579405
MOSFETs 2579405
Infineon MOSFET IRFR3607TRPBF

Infineon MOSFET IRFR3607TRPBF

Supplier's Site
MOSFETs - 2579406P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579406P
MOSFETs 2579406P
Infineon MOSFET IRFR3607TRPBF

Infineon MOSFET IRFR3607TRPBF

Supplier's Site
Single FETs, MOSFETs - IRFR3607TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3607TRPBFCT-ND
Single FETs, MOSFETs IRFR3607TRPBFCT-ND
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR3607TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3607TRPBFDKR-ND
Single FETs, MOSFETs IRFR3607TRPBFDKR-ND
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR3607TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3607TRPBFTR-ND
Single FETs, MOSFETs IRFR3607TRPBFTR-ND
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 80A 9.0mOhm 56nC Qg

MOSFET MOSFT 75V 80A 9.0mOhm 56nC Qg

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR3607TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR3607TRPBF
75V 56A 140W 9mΩ@10V,46A 4V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

75V 56A 140W 9mΩ@10V,46A 4V@100uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 75V, 56A, D-Pak; Channel Type Infineon - 25R3336 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 56A, D-Pak; Channel Type Infineon
25R3336
N Channel Mosfet, 75V, 56A, D-Pak; Channel Type Infineon 25R3336
N CHANNEL MOSFET, 75V, 56A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 56A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFR3607TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR3607TRPBF
Single FETs, MOSFETs IRFR3607TRPBF
MOSFET N-CH 75V 56A DPAK

MOSFET N-CH 75V 56A DPAK

Supplier's Site Datasheet
Transistor - 66790303 - Radwell International
Willingboro, NJ, United States
Transistor
66790303
Transistor 66790303
(PRICE/TC) N CHANNEL MOSFET, 75V, 56A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:75V; CONTINUOUS DRAIN CURRENT ID:56A; ON RESISTANCE RDS(ON):0.00734OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 75V, 56A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:75V; CONTINUOUS DRAIN CURRENT ID:56A; ON RESISTANCE RDS(ON):0.00734OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3607TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3607TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3607TRPBF
MOSFET N-CH 75V 56A DPAK

MOSFET N-CH 75V 56A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 017676-IRFR3607TRPBF 278-IRFR3607TRPBF 2579406 IRFR3607TRPBFCT-ND IRFR3607TRPBF IRFR3607TRPBF 25R3336 IRFR3607TRPBF 66790303 IRFR3607TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3607TRPBF 75V 56A DPAK MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 75V, 56A, D-Pak; Channel Type Infineon Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 75 volts 75 volts 75 volts 75 volts
PD 140000 milliwatts 140 milliwatts 140000 milliwatts 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
N-Channel 75V 80A MOSFET Transistor - 278-AUIRF3007 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers