IGBT 1200V 57A 200W TO247AC Product overview: IRG4PH50SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 57A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 57A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PH50SPBF can be used for catalog matching and distributor lookup.
IGBT 1200V 57A 200W Through Hole TO-247AC
IGBT 1200V 57A 200W TO247AC
IGBT 1200V 57A 200W TO247AC
IGBT Transistors 1200V DC-1kHz
IGBT Single Transistor, 57 A, 1.47 V, 200 W, 1.2 kV, TO-247AC, 3 RoHS Compliant: Yes
IGBT SINGLE TRANSISTOR, 57 A, 1.47 V, 200 W, 1.2 KV, TO-247AC, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 279-IRG4PH50SPBF | IRG4PH50SPBF-ND | IRG4PH50SPBF | IRG4PH50SPBF | IRG4PH50SPBF | 33X8420 | 108049724 |
| Product Name | 1200V 57A 200W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors | Igbt Single Transistor, 57 A, 1.47 V, 200 W, 1.2 Kv, To-247Ac, 3 Rohs Compliant Infineon | Transistor |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |