Zilog Single FETs, MOSFETs IXTQ14N60P

Description
N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-3P
Request a Quote Datasheet
Description
N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTQ14N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ14N60P-ND
Single FETs, MOSFETs IXTQ14N60P-ND
N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-3P

N-Channel 600V 14A (Tc) 300W (Tc) Through Hole TO-3P

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ14N60P - 1049914-IXTQ14N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ14N60P
1049914-IXTQ14N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ14N60P 1049914-IXTQ14N60P
Manufacturer: IXYS Win Source Part Number: 1049914-IXTQ14N60P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 2500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 550 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049914-IXTQ14N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 2500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 550 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ14N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ14N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ14N60P
MOSFET N-CH 600V 14A TO3P

MOSFET N-CH 600V 14A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 14.0 Amps 600 V 0.55 Ohm Rds

MOSFET 14.0 Amps 600 V 0.55 Ohm Rds

Buy Now Datasheet
Transistor - 153890483 - Radwell International
Willingboro, NJ, United States
Transistor
153890483
Transistor 153890483
MOSFET, 14A, 600V, 300W, N-CHANNEL, TO-3P-3. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 14A, 600V, 300W, N-CHANNEL, TO-3P-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTQ14N60P-ND 1049914-IXTQ14N60P IXTQ14N60P IXTQ14N60P 153890483
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ14N60P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3P-3, SC-65-3
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data