Infineon Technologies AG 40V 42A DPAK MOSFET Transistor IRFR4104TRPBF

Description
MOSFET N-CH 40V 42A DPAK Product overview: IRFR4104TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4104TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 42A DPAK Product overview: IRFR4104TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4104TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 42A DPAK MOSFET Transistor
278-IRFR4104TRPBF
40V 42A DPAK MOSFET Transistor 278-IRFR4104TRPBF
MOSFET N-CH 40V 42A DPAK Product overview: IRFR4104TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4104TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 42A DPAK Product overview: IRFR4104TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4104TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104TRPBF - 017684-IRFR4104TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104TRPBF
017684-IRFR4104TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104TRPBF 017684-IRFR4104TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017684-IRFR4104TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 2950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017684-IRFR4104TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 2950pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 2172625 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172625
MOSFETs 2172625
Infineon MOSFET IRFR4104TRPBF

Infineon MOSFET IRFR4104TRPBF

Supplier's Site
MOSFETs - 2172625P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172625P
MOSFETs 2172625P
Infineon MOSFET IRFR4104TRPBF

Infineon MOSFET IRFR4104TRPBF

Supplier's Site
MOSFETs - 2172623 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2172623
MOSFETs 2172623
Infineon MOSFET IRFR4104TRPBF

Infineon MOSFET IRFR4104TRPBF

Supplier's Site
Single FETs, MOSFETs - IRFR4104PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4104PBFCT-ND
Single FETs, MOSFETs IRFR4104PBFCT-ND
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR4104PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4104PBFDKR-ND
Single FETs, MOSFETs IRFR4104PBFDKR-ND
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR4104PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4104PBFTR-ND
Single FETs, MOSFETs IRFR4104PBFTR-ND
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
 - IRFR4104TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFR4104 - 12V-300V N-Channel Power MOSFET

IRFR4104 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 42A, To-252Aa; Transistor Polarity Infineon - 13AC9138 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 42A, To-252Aa; Transistor Polarity Infineon
13AC9138
Mosfet, N-Ch, 40V, 42A, To-252Aa; Transistor Polarity Infineon 13AC9138
MOSFET, N-CH, 40V, 42A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 42A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0043ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR4104TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR4104TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR4104TRPBF
MOSFET N-CH 40V 42A DPAK

MOSFET N-CH 40V 42A DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR4104TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR4104TRPBF
Single FETs, MOSFETs IRFR4104TRPBF
MOSFET N-CH 40V 42A DPAK

MOSFET N-CH 40V 42A DPAK

Supplier's Site Datasheet
Transistor - 135055743 - Radwell International
Willingboro, NJ, United States
Transistor
135055743
Transistor 135055743
POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 40V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 40V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 119A 5.5mOhm 59nC Qg

MOSFET MOSFT 40V 119A 5.5mOhm 59nC Qg

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR4104TRPBF 017684-IRFR4104TRPBF 2172625 2172625P IRFR4104PBFCT-ND IRFR4104TRPBF 13AC9138 IRFR4104TRPBF IRFR4104TRPBF 135055743 IRFR4104TRPBF
Product Name 40V 42A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104TRPBF MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 42A, To-252Aa; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
Transconductance 0.0580 kS
PD 140 milliwatts 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data