Manufacturer: IXYS
Win Source Part Number: 1049674-IXGR32N60CD1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOPLUS247
Maximum Current Collector: 45A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 140W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 32A
Total Switching Energy(Ets): 320μJ (off)
Turn-on and Turn-off delay time: 25ns/85ns
Testing Conditions: 480V, 32A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DISCONTINUED BY MANUFACTURER, IGBT TRANSISTORS, DISCRETE IGBT, 600V, 45 AMP, SMD, ISOPLUS247-3 PACKAGING. FREE 2 YEAR RADWELL WARRANTY
Trans IGBT Chip N-CH 600V 45A 3-Pin(3+Tab) ISOPLUS 247
IGBT 600V 45A 140W ISOPLUS247
| Win Source Electronics | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049674-IXGR32N60CD1 | 148174168 | 401-IXGR32N60CD1 | IXGR32N60CD1 |
| Product Name | IGBTs - Single - IXGR32N60CD1 | Transistor | Trans IGBT Chip N-CH 600V 45A 3-Pin(3+Tab) ISOPLUS 247 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.7 volts | 2.1 volts | ||
| PD | 140000 milliwatts | 140000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; ISOPLUS247 | |||
| Packing Method | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |