Infineon Technologies AG IGBTs - Single - IRGIB15B60KD1P IRGIB15B60KD1P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069669-IRGIB15B60KD1 P Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 67ns IGBT Type: NPT Input Type: Standard Gate Charge: 56nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 19A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 52W Pulsed Collector Current: 38A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 127μJ (on), 334μJ (off) Turn-on and Turn-off delay time: 30ns/173ns Testing Conditions: 400V, 15A, 22 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069669-IRGIB15B60KD1 P Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 67ns IGBT Type: NPT Input Type: Standard Gate Charge: 56nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 19A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 52W Pulsed Collector Current: 38A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 127μJ (on), 334μJ (off) Turn-on and Turn-off delay time: 30ns/173ns Testing Conditions: 400V, 15A, 22 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRGIB15B60KD1P - 069669-IRGIB15B60KD1P - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGIB15B60KD1P
069669-IRGIB15B60KD1P
IGBTs - Single - IRGIB15B60KD1P 069669-IRGIB15B60KD1P
Manufacturer: Infineon Technologies Win Source Part Number: 069669-IRGIB15B60KD1 P Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 67ns IGBT Type: NPT Input Type: Standard Gate Charge: 56nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 19A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 52W Pulsed Collector Current: 38A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A Total Switching Energy(Ets): 127μJ (on), 334μJ (off) Turn-on and Turn-off delay time: 30ns/173ns Testing Conditions: 400V, 15A, 22 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069669-IRGIB15B60KD1P
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 67ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 56nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 19A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 52W
Pulsed Collector Current: 38A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 15A
Total Switching Energy(Ets): 127μJ (on), 334μJ (off)
Turn-on and Turn-off delay time: 30ns/173ns
Testing Conditions: 400V, 15A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IRGIB15B60KD1P-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGIB15B60KD1P-ND
Single IGBTs IRGIB15B60KD1P-ND
IGBT NPT 600V 19A 52W Through Hole TO-220AB Full-Pak

IGBT NPT 600V 19A 52W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
Singapore, Singapore
600V 19A 52W IGBT Transistor
279-IRGIB15B60KD1P
600V 19A 52W IGBT Transistor 279-IRGIB15B60KD1P
IGBT 600V 19A 52W TO220FP Product overview: IRGIB15B60KD1P from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A, 52W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 19A, 52W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB15B60KD1P can be used for catalog matching and distributor lookup.

IGBT 600V 19A 52W TO220FP Product overview: IRGIB15B60KD1P from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A, 52W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 19A, 52W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB15B60KD1P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGIB15B60KD1P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGIB15B60KD1P
Discrete Semiconductor Products - Transistors - IGBTs IRGIB15B60KD1P
IGBT 600V 19A 52W TO220FP

IGBT 600V 19A 52W TO220FP

Supplier's Site
Transistor - 21293090 - Radwell International
Willingboro, NJ, United States
Transistor
21293090
Transistor 21293090
SINGLE IGBT, 600V; DC COLLECTOR CURRENT:19A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DISSIPATION PD:52W; COLLECTOR EMITTER VOLTAGE V(. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT, 600V; DC COLLECTOR CURRENT:19A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DISSIPATION PD:52W; COLLECTOR EMITTER VOLTAGE V(. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRGIB15B60KD1P
IGBT Transistors IRGIB15B60KD1P
IGBT Transistors 600V Low-Vceon

IGBT Transistors 600V Low-Vceon

Buy Now Datasheet
Single IGBTs - IRGIB15B60KD1P - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGIB15B60KD1P
Single IGBTs IRGIB15B60KD1P
IGBT 600V 19A 52W TO220FP

IGBT 600V 19A 52W TO220FP

Supplier's Site Datasheet
Single Igbt, 600V; Continuous Collector Current Infineon - 63J7449 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V; Continuous Collector Current Infineon
63J7449
Single Igbt, 600V; Continuous Collector Current Infineon 63J7449
SINGLE IGBT, 600V; Continuous Collector Current:19A; Power Dissipation:52W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V; Continuous Collector Current:19A; Power Dissipation:52W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 069669-IRGIB15B60KD1P IRGIB15B60KD1P-ND 279-IRGIB15B60KD1P IRGIB15B60KD1P 21293090 IRGIB15B60KD1P IRGIB15B60KD1P 63J7449
Product Name IGBTs - Single - IRGIB15B60KD1P Single IGBTs 600V 19A 52W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Transistor IGBT Transistors Single IGBTs Single Igbt, 600V; Continuous Collector Current Infineon
VCE(on) 2.2 volts
PD 52000 milliwatts 52000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data