IGBT 600V 55A 200W Through Hole TO-247AC
IGBT 600V 55A 200W TO247AC Product overview: IRG4PC50WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50WPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 088450-IRG4PC50WPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 180nC
Family Name: IRG4PC50W
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 55A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 220A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 27A
Total Switching Energy(Ets): 80μJ (on), 320μJ (off)
Turn-on and Turn-off delay time: 46ns/120ns
Testing Conditions: 480V, 27A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): IXSH30N60B; IXSH30N60CD1SN; IXSH30N60CD1; IXSH30N60C;
Introduction Date: November 26, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
á600V WARP 60-150 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE
IGBT Transistors 600V Warp 60-150kHz
IGBT 600V 55A 200W TO247AC
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 55A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | IRG4PC50WPBF-ND | 279-IRG4PC50WPBF | 088450-IRG4PC50WPBF | 70017498 | IRG4PC50WPBF | IRG4PC50WPBF | 66783827 |
| Product Name | Single IGBTs | 600V 55A 200W IGBT Transistor | IGBTs - Single - IRG4PC50WPBF | á600V WARP 60-150 KHZ DISCRETE IGBT IN A TO-247AC PACKAGE | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; SOT3; TO-247AC | TO-247 | |||
| Packing Method | Tube | Tube | Bulk; Bulk | Tube; Tube |