MIN QTY 500 TRANSISTOR; TRANSISTOR TYPE:PHOTO; HALF ANGLE:40°; PACKAGE/CASE:3-TO-18
; OPERATING TEMPERATURE RANGE:-65°C TO +125°C; LEADED PROCESS CO. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
MIN QTY 500 TRANSISTOR; TRANSISTOR TYPE:PHOTO; HALF ANGLE:40°; PACKAGE/CASE:3-TO-18
; OPERATING TEMPERATURE RANGE:-65°C TO +125°C; LEADED PROCESS CO. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 500 TRANSISTOR; TRANSISTOR TYPE:PHOTO; HALF ANGLE:40°; PACKAGE/CASE:3-TO-18
; OPERATING TEMPERATURE RANGE:-65°C TO +125°C; LEADED PROCESS CO. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 500 TRANSISTOR; TRANSISTOR TYPE:PHOTO; HALF ANGLE:40°; PACKAGE/CASE:3-TO-18; OPERATING TEMPERATURE RANGE:-65°C TO +125°C; LEADED PROCESS CO. FREE 2 YEAR RADWELL WARRANTY