OP AMP, 4.5MHZ, 13V/US, SOIC-14, NO. OF AMPLIFIERS: 4 AMPLIFIER, BANDWIDTH:4.5 MHZ, SLEW RATE:13 V/S, SUPPLY VOLTAGE RANGE: 3V TO 44V, AMPLIFIER CASE STYLE: SOIC, NO. OF PINS: 14 PINS, OPERATING TEMPERATURE MIN: -40C, PRODUCT RANGE:- ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 18699638 |
| Product Name | Transistor |