Zilog FETs - Single - IXFX38N80Q2 IXFX38N80Q2

Description
Manufacturer: IXYS Win Source Part Number: 1191152-IXFX38N80Q2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PLUS247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 735W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 38A Rds On (Maximum) at Id, Vgs: 220mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 190nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 8340pF at 25V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191152-IXFX38N80Q2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PLUS247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 735W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 38A Rds On (Maximum) at Id, Vgs: 220mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 190nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 8340pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IXFX38N80Q2 - 1191152-IXFX38N80Q2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFX38N80Q2
1191152-IXFX38N80Q2
FETs - Single - IXFX38N80Q2 1191152-IXFX38N80Q2
Manufacturer: IXYS Win Source Part Number: 1191152-IXFX38N80Q2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PLUS247-3 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 735W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 38A Rds On (Maximum) at Id, Vgs: 220mOhm at 19A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 190nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 8340pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191152-IXFX38N80Q2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PLUS247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 735W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 38A
Rds On (Maximum) at Id, Vgs: 220mOhm at 19A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 190nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 8340pF at 25V

Buy Now
Transistor - 221946878 - Radwell International
Willingboro, NJ, United States
Transistor
221946878
Transistor 221946878
POWER FIELD-EFFECT TRANSISTOR, 38A I(D), 800V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR HIPERFET, Q2-CLASS. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 38A I(D), 800V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR HIPERFET, Q2-CLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX38N80Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX38N80Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX38N80Q2
MOSFET N-CH 800V 38A PLUS247-3

MOSFET N-CH 800V 38A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 38 Amps 800V 0.22 Rds

MOSFET 38 Amps 800V 0.22 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191152-IXFX38N80Q2 221946878 IXFX38N80Q2 IXFX38N80Q2
Product Name FETs - Single - IXFX38N80Q2 Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts
PD 735000 milliwatts
Unlock Full Specs
to access all available technical data