Manufacturer: IXYS
Win Source Part Number: 1049254-IXBH40N160
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 130nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXBH)
Maximum Current Collector: 33A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1600V
Maximum Power Dissipation: 350W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 7.1V @ 15V, 20A
Testing Conditions: 960V, 20A, 22 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IGBT 1600V 33A 350W TO247AD
IGBT 1600V 33A 350W TO247AD
DISCONTINUED BY MANUFACTURER, IGBT, 40A, 1600V, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1049254-IXBH40N160 | IXBH40N160 | IXBH40N160 | IXBH40N160 | 192329684 |
| Product Name | IGBTs - Single - IXBH40N160 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | IGBT |
| VCE(on) | 7.1 volts |