Infineon Technologies AG 430V 20A IGBT Transistor IRGB14C40LPBF

Description
IGBT 430V 20A TO220AB Product overview: IRGB14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB14C40LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 430V 20A TO220AB Product overview: IRGB14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB14C40LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430V 20A IGBT Transistor
279-IRGB14C40LPBF
430V 20A IGBT Transistor 279-IRGB14C40LPBF
IGBT 430V 20A TO220AB Product overview: IRGB14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB14C40LPBF can be used for catalog matching and distributor lookup.

IGBT 430V 20A TO220AB Product overview: IRGB14C40LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGB14C40LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGB14C40LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGB14C40LPBF-ND
Single IGBTs IRGB14C40LPBF-ND
IGBT 430V 20A 125W Through Hole TO-220AB

IGBT 430V 20A 125W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRGB14C40LPBF - 134488-IRGB14C40LPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGB14C40LPBF
134488-IRGB14C40LPBF
IGBTs - Single - IRGB14C40LPBF 134488-IRGB14C40LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 134488-IRGB14C40LPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Logic Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 125W Collector-emitter saturation voltage(Max): 1.75V @ 5V, 14A Turn-on and Turn-off delay time: 900ns/6μs Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 134488-IRGB14C40LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Logic
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 125W
Collector-emitter saturation voltage(Max): 1.75V @ 5V, 14A
Turn-on and Turn-off delay time: 900ns/6μs
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - IRGB14C40LPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGB14C40LPBF
Single IGBTs IRGB14C40LPBF
IRGB14C40 - DISCRETE IGBT WITHOU

IRGB14C40 - DISCRETE IGBT WITHOU

Supplier's Site
Single IGBTs - IRGB14C40LPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRGB14C40LPBF
Single IGBTs IRGB14C40LPBF
IGBT 430V 20A TO220AB

IGBT 430V 20A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGB14C40LPBF
IGBT Transistors IRGB14C40LPBF
IGBT Transistors 430V LO-VCEON DISCRETE IGBT

IGBT Transistors 430V LO-VCEON DISCRETE IGBT

Buy Now Datasheet
Single Igbt, 430V, 20A; Continuous Collector Current Infineon - 63J7438 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 430V, 20A; Continuous Collector Current Infineon
63J7438
Single Igbt, 430V, 20A; Continuous Collector Current Infineon 63J7438
SINGLE IGBT, 430V, 20A; Continuous Collector Current:20A; Power Dissipation:125W; Collector Emitter Voltage Max:430V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 430V, 20A; Continuous Collector Current:20A; Power Dissipation:125W; Collector Emitter Voltage Max:430V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
430V LOW-VCEON DISCRETE IGBT IN A TO-220AB PACKAGE - 70017509 - Allied Electronics, Inc.
Fort Worth, TX, USA
430V LOW-VCEON DISCRETE IGBT IN A TO-220AB PACKAGE
70017509
430V LOW-VCEON DISCRETE IGBT IN A TO-220AB PACKAGE 70017509
430V LOW-VCEON DISCRETE IGBT IN A TO-220AB PACKAGE

430V LOW-VCEON DISCRETE IGBT IN A TO-220AB PACKAGE

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGB14C40LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGB14C40LPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGB14C40LPBF
IGBT 430V 20A TO220AB

IGBT 430V 20A TO220AB

Supplier's Site
Transistor - 17463147 - Radwell International
Willingboro, NJ, United States
Transistor
17463147
Transistor 17463147
IGBT, TO-220AB, SINGLE, 20 A, 430 V, THROUGH HOLE, N- CHANNEL, 10.54 X 4.69 X 15.24 MM. FREE 2 YEAR RADWELL WARRANTY

IGBT, TO-220AB, SINGLE, 20 A, 430 V, THROUGH HOLE, N- CHANNEL, 10.54 X 4.69 X 15.24 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 279-IRGB14C40LPBF IRGB14C40LPBF-ND 134488-IRGB14C40LPBF IRGB14C40LPBF IRGB14C40LPBF 63J7438 70017509 IRGB14C40LPBF 17463147
Product Name 430V 20A IGBT Transistor Single IGBTs IGBTs - Single - IRGB14C40LPBF Single IGBTs IGBT Transistors Single Igbt, 430V, 20A; Continuous Collector Current Infineon 430V LOW-VCEON DISCRETE IGBT IN A TO-220AB PACKAGE Discrete Semiconductor Products - Transistors - IGBTs Transistor
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) ? to 175 C (? to 347 F) -40 to 175 C (-40 to 347 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data