N-Channel 100V 61A (Tc) 140W (Tc) Through Hole TO-262
MOSFET N CH 100V, 61A, TO262; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:61A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.0. FREE 2 YEAR RADWELL WARRANTY
MOSFET MOSFET, 100V, 64A, 1 50 nC Qg, TO-262
MOSFET N-CH 100V 61A TO262
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFSL4510PBF-ND | 43757418 | IRFSL4510PBF | IRFSL4510PBF |
| Product Name | Single FETs, MOSFETs | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |