Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH15N50L2 IXTH15N50L2

Description
Manufacturer: IXYS Win Source Part Number: 1049766-IXTH15N50L2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 4080pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049766-IXTH15N50L2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 4080pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH15N50L2 - 1049766-IXTH15N50L2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH15N50L2
1049766-IXTH15N50L2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH15N50L2 1049766-IXTH15N50L2
Manufacturer: IXYS Win Source Part Number: 1049766-IXTH15N50L2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 4080pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049766-IXTH15N50L2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 123nC @ 10V
Max Input Capacitance: 4080pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 480 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTH15N50L2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH15N50L2-ND
Single FETs, MOSFETs IXTH15N50L2-ND
N-Channel 500V 15A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

N-Channel 500V 15A (Tc) 300W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH15N50L2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH15N50L2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH15N50L2
MOSFET N-CH 500V 15A TO247

MOSFET N-CH 500V 15A TO247

Supplier's Site
Transistor - 32417734 - Radwell International
Willingboro, NJ, United States
Transistor
32417734
Transistor 32417734
N CHANNEL POWER MOSFET, LINEAR L2, 500V, 15A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:15A, ON RESISTANCE RDS(ON):0.48OHM, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL POWER MOSFET, LINEAR L2, 500V, 15A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:500V, CONTINUOUS DRAIN CURRENT ID:15A, ON RESISTANCE RDS(ON):0.48OHM, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET LINEAR L2 SERIES MOSFET 500V 15A

MOSFET LINEAR L2 SERIES MOSFET 500V 15A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049766-IXTH15N50L2 IXTH15N50L2-ND IXTH15N50L2 32417734 IXTH15N50L2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH15N50L2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers