Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4227TRLPBF IRFS4227TRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017711-IRFS4227TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFS4227 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 26 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): FDB2614; IXTA86N20T-TRL; IXTA86N20T; STB80N20M5; Introduction Date: September 27, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017711-IRFS4227TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFS4227 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 26 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): FDB2614; IXTA86N20T-TRL; IXTA86N20T; STB80N20M5; Introduction Date: September 27, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4227TRLPBF - 017711-IRFS4227TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4227TRLPBF
017711-IRFS4227TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4227TRLPBF 017711-IRFS4227TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017711-IRFS4227TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFS4227 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 26 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): FDB2614; IXTA86N20T-TRL; IXTA86N20T; STB80N20M5; Introduction Date: September 27, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017711-IRFS4227TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRFS4227
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 4600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 26 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): FDB2614; IXTA86N20T-TRL; IXTA86N20T; STB80N20M5;
Introduction Date: September 27, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2579431 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579431
MOSFETs 2579431
Infineon MOSFET IRFS4227TRLPBF

Infineon MOSFET IRFS4227TRLPBF

Supplier's Site
MOSFETs - 2579431P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579431P
MOSFETs 2579431P
Infineon MOSFET IRFS4227TRLPBF

Infineon MOSFET IRFS4227TRLPBF

Supplier's Site
MOSFETs - 2579430 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579430
MOSFETs 2579430
Infineon MOSFET IRFS4227TRLPBF

Infineon MOSFET IRFS4227TRLPBF

Supplier's Site
 - IRFS4227TRLPBF - Rochester Electronics
Newburyport, MA, United States
IRFS4227 - 12V-300V N-Channel Power MOSFET

IRFS4227 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
200V 62A MOSFET Transistor
278-IRFS4227TRLPBF
200V 62A MOSFET Transistor 278-IRFS4227TRLPBF
MOSFET N-CH 200V 62A D2PAK Product overview: IRFS4227TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4227TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 62A D2PAK Product overview: IRFS4227TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4227TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4227TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4227TRLPBFCT-ND
Single FETs, MOSFETs IRFS4227TRLPBFCT-ND
N-Channel 200V 62A (Tc) 330W (Tc) Surface Mount D2PAK

N-Channel 200V 62A (Tc) 330W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4227TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4227TRLPBFDKR-ND
Single FETs, MOSFETs IRFS4227TRLPBFDKR-ND
N-Channel 200V 62A (Tc) 330W (Tc) Surface Mount D2PAK

N-Channel 200V 62A (Tc) 330W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFS4227TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS4227TRLPBFTR-ND
Single FETs, MOSFETs IRFS4227TRLPBFTR-ND
N-Channel 200V 62A (Tc) 330W (Tc) Surface Mount D2PAK

N-Channel 200V 62A (Tc) 330W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 62A 26mOhm 70nC Qg

MOSFET MOSFT 200V 62A 26mOhm 70nC Qg

Buy Now Datasheet
Mosfet, N-Ch, 200V, 62A, To-263Ab; Transistor Polarity Infineon - 13AC9157 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 62A, To-263Ab; Transistor Polarity Infineon
13AC9157
Mosfet, N-Ch, 200V, 62A, To-263Ab; Transistor Polarity Infineon 13AC9157
MOSFET, N-CH, 200V, 62A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:62A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 62A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:62A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4227TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4227TRLPBF
Single FETs, MOSFETs IRFS4227TRLPBF
IRFS4227 - 12V-300V N-CHANNEL PO

IRFS4227 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS4227TRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFS4227TRLPBF
Single FETs, MOSFETs IRFS4227TRLPBF
MOSFET N-CH 200V 62A D2PAK

MOSFET N-CH 200V 62A D2PAK

Supplier's Site Datasheet
Transistor - 105246609 - Radwell International
Willingboro, NJ, United States
Transistor
105246609
Transistor 105246609
POWER FIELD-EFFECT TRANSISTOR, 62A I(D), 200V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, LEAD FREE, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 62A I(D), 200V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, LEAD FREE, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFS4227TRLPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFS4227TRLPBF
200V 62A 330W 26mΩ@10V,46A 5V@250uA N Channel TO-263-2 MOSFETs ROHS

200V 62A 330W 26mΩ@10V,46A 5V@250uA N Channel TO-263-2 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS4227TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4227TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4227TRLPBF
MOSFET N-CH 200V 62A D2PAK

MOSFET N-CH 200V 62A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Radwell International LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017711-IRFS4227TRLPBF 2579431 IRFS4227TRLPBF 278-IRFS4227TRLPBF IRFS4227TRLPBFCT-ND IRFS4227TRLPBF 13AC9157 IRFS4227TRLPBF 105246609 IRFS4227TRLPBF IRFS4227TRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4227TRLPBF MOSFETs 200V 62A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 200V, 62A, To-263Ab; Transistor Polarity Infineon Single FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
PD 330000 milliwatts 330 milliwatts 330000 milliwatts 330000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type TO-263; SOT3; D2PAK TO-263; TO-263 D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 4600 pF @ 25 V
Unlock Full Specs
to access all available technical data