Vishay Intertechnology, Inc. 200V 200mA MOSFET Transistor LH1512BB

Description
SSR, MOSFET, 200V, 200mA, DC Input, PDIP Product overview: LH1512BB from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1512BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SSR, MOSFET, 200V, 200mA, DC Input, PDIP Product overview: LH1512BB from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1512BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 200mA MOSFET Transistor
183-LH1512BB
200V 200mA MOSFET Transistor 183-LH1512BB
SSR, MOSFET, 200V, 200mA, DC Input, PDIP Product overview: LH1512BB from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1512BB can be used for catalog matching and distributor lookup.

SSR, MOSFET, 200V, 200mA, DC Input, PDIP Product overview: LH1512BB from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 200mA, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1512BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
VISHAY LH1512BB SSR, MOSFET, 200V, 200mA - 879-LH1512BB - Utmel Electronic Limited
Hong Kong, China
VISHAY LH1512BB SSR, MOSFET, 200V, 200mA
879-LH1512BB
VISHAY LH1512BB SSR, MOSFET, 200V, 200mA 879-LH1512BB
VISHAY LH1512BB SSR, MOSFET, 200V, 200mA

VISHAY LH1512BB SSR, MOSFET, 200V, 200mA

Supplier's Site
Transistor - 16348001 - Radwell International
Willingboro, NJ, United States
Transistor
16348001
Transistor 16348001
TRANSISTOR OUTPUT SSR, 2-CHANNEL, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR OUTPUT SSR, 2-CHANNEL, 3750V ISOLATION, DIP-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 183-LH1512BB 879-LH1512BB 16348001
Product Name 200V 200mA MOSFET Transistor VISHAY LH1512BB SSR, MOSFET, 200V, 200mA Transistor
TJ -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1324S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers