Infineon Technologies AG Single FETs, MOSFETs IRL3103SPBF

Description
N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL3103SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3103SPBF-ND
Single FETs, MOSFETs IRL3103SPBF-ND
N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK

N-Channel 30V 64A (Tc) 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103SPBF - 1047447-IRL3103SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103SPBF
1047447-IRL3103SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103SPBF 1047447-IRL3103SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047447-IRL3103SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 64A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 12 mOhm @ 34A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047447-IRL3103SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 1650pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 12 mOhm @ 34A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 64A MOSFET Transistor
278-IRL3103SPBF
30V 64A MOSFET Transistor 278-IRL3103SPBF
MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 64A D2PAK Product overview: IRL3103SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3103SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 17415035 - Radwell International
Willingboro, NJ, United States
Transistor
17415035
Transistor 17415035
N CHANNEL MOSFET, 30V, 64A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:64A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 30V, 64A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:64A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3103SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3103SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3103SPBF
MOSFET N-CH 30V 64A D2PAK

MOSFET N-CH 30V 64A D2PAK

Supplier's Site
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 12 Milliohms;ID 64A;D2Pak;PD 94W;VGS +/-16V - 70017616 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 12 Milliohms;ID 64A;D2Pak;PD 94W;VGS +/-16V
70017616
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 12 Milliohms;ID 64A;D2Pak;PD 94W;VGS +/-16V 70017616
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 12 Milliohms;ID 64A;D2Pak;PD 94W;VGS +/-16V

MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 12 Milliohms;ID 64A;D2Pak;PD 94W;VGS +/-16V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL3103SPBF-ND 1047447-IRL3103SPBF 278-IRL3103SPBF 17415035 IRL3103SPBF 70017616
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3103SPBF 30V 64A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 12 Milliohms;ID 64A;D2Pak;PD 94W;VGS +/-16V
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2Pak
V(BR)DSS 30 volts 30 volts
PD 94000 milliwatts 94000 milliwatts 94000 milliwatts
Unlock Full Specs
to access all available technical data