IGBT NPT 1200V 95A 375W Through Hole ISOPLUS247™
IGBT 1200V 95A 375W ISOPLUS247
DISCONTINUED BY MANUFACTURER, SINGLE TRANSISTOR, 95A, 1200V, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | IXER60N120-ND | IXER60N120 | 192329676 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| TJ | -55 to 150 C (-67 to 302 F) |