Vishay Precision Group Transistor LH1500AAB

Description
SSR, MOSFET, 350V, 150MA; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:350V; LOAD CURRENT:150MA; MOSFET RELAY PACKAGE STYLE:SMD-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, MOSFET, 350V, 150MA; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:350V; LOAD CURRENT:150MA; MOSFET RELAY PACKAGE STYLE:SMD-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16347957 - Radwell International
Willingboro, NJ, United States
Transistor
16347957
Transistor 16347957
SSR, MOSFET, 350V, 150MA; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:350V; LOAD CURRENT:150MA; MOSFET RELAY PACKAGE STYLE:SMD-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, MOSFET, 350V, 150MA; CONTACT FORM:SPST-NO (1 FORM A); LOAD TYPE:AC / DC; LOAD VOLTAGE MAX:350V; LOAD CURRENT:150MA; MOSFET RELAY PACKAGE STYLE:SMD-6; RELAY MOUNTING:SURFACE MOUNT; RELAY TERMINALS:GULL WING; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16347957
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products