Microchip Technology, Inc. Single FETs, MOSFETs LND150N3-G

Description
N-Channel 500V 30mA (Tj) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 500V 30mA (Tj) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - LND150N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
LND150N3-G-ND
Single FETs, MOSFETs LND150N3-G-ND
N-Channel 500V 30mA (Tj) 740mW (Ta) Through Hole TO-92-3

N-Channel 500V 30mA (Tj) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
500V 30MA MOSFET Transistor
278-LND150N3-G
500V 30MA MOSFET Transistor 278-LND150N3-G
MOSFET N-CH 500V 30MA TO92-3 Product overview: LND150N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 30MA TO92-3 Product overview: LND150N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-LND150N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8293250 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293250
MOSFETs 8293250
MOSFET Trans, N-Ch, 500V, 30mA, TO-92

MOSFET Trans, N-Ch, 500V, 30mA, TO-92

Supplier's Site
MOSFETs - 8293250P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293250P
MOSFETs 8293250P
MOSFET Trans, N-Ch, 500V, 30mA, TO-92

MOSFET Trans, N-Ch, 500V, 30mA, TO-92

Supplier's Site
MOSFETs - 1704342 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1704342
MOSFETs 1704342
MOSFET Trans, N-Ch, 500V, 30mA, TO-92

MOSFET Trans, N-Ch, 500V, 30mA, TO-92

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N3-G - 1055942-LND150N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N3-G
1055942-LND150N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N3-G 1055942-LND150N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1055942-LND150N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 740mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 30mA (Tj) Max Input Capacitance: 10pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1000 Ohm @ 500μA, 0V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Microchip Technology
Win Source Part Number: 1055942-LND150N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 740mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 30mA (Tj)
Max Input Capacitance: 10pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1000 Ohm @ 500μA, 0V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - LND150N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
LND150N3-G
Single FETs, MOSFETs LND150N3-G
MOSFET N-CH 500V 30MA TO92-3

MOSFET N-CH 500V 30MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 1KOhm

MOSFET 500V 1KOhm

Buy Now Datasheet
Transistor - 70865297 - Radwell International
Willingboro, NJ, United States
Transistor
70865297
Transistor 70865297
TRANSISTOR, MOSFET, 500 V, 1 KOHM, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, 500 V, 1 KOHM, 1 CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N Channel, 500V, 0.03A, To-92-3; Channel Type Microchip - 67X5304 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 0.03A, To-92-3; Channel Type Microchip
67X5304
Mosfet, N Channel, 500V, 0.03A, To-92-3; Channel Type Microchip 67X5304
MOSFET, N CHANNEL, 500V, 0.03A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:30mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 0.03A, TO-92-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:30mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 30 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip - 87X8932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip
87X8932
Mosfet Transistor, N Channel, 30 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip 87X8932
MOSFET Transistor, N Channel, 30 mA, 500 V, 850 ohm, 0 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 mA, 500 V, 850 ohm, 0 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number LND150N3-G-ND 278-LND150N3-G 8293250 8293250P 1055942-LND150N3-G LND150N3-G LND150N3-G 70865297 67X5304 87X8932
Product Name Single FETs, MOSFETs 500V 30MA MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - LND150N3-G Single FETs, MOSFETs MOSFET Transistor Mosfet, N Channel, 500V, 0.03A, To-92-3; Channel Type Microchip Mosfet Transistor, N Channel, 30 Ma, 500 V, 850 Ohm, 0 V Rohs Compliant Microchip
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; To-92 TO-92; TO-92 TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92 TO-3
MOSFET Operating Mode Depletion Depletion Depletion
V(BR)DSS 500 volts 500 volts 500 volts
Transconductance 1.00E-6 kS
Unlock Full Specs
to access all available technical data