Manufacturer: Infineon Technologies
Win Source Part Number: 016697-IRGP4063DPBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 115ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 95nC
Family Name: IRGP4063D
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 96A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 330W
Pulsed Collector Current: 144A
Collector-emitter saturation voltage(Max): 2.14V @ 15V, 48A
Total Switching Energy(Ets): 625μJ (on), 1.28mJ (off)
Turn-on and Turn-off delay time: 60ns/145ns
Testing Conditions: 400V, 48A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): AUIRGP4063D; NGTB45N60S2WG; IXGH50N60C4;
Introduction Date: May 11, 2006
ECCN: EAR99
Country of Origin: Mexico, Mexico
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IGBT Trench 600V 96A 330W Through Hole TO-247AC
IGBT TRENCH 600V 96A TO247AC Product overview: IRGP4063DPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 96A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 96A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP4063DPBF can be used for catalog matching and distributor lookup.
IGBT Transistors 600V UltraFast Trnch Appliance motion app
TO-247-3 IGBTs ROHS
DISCONTINUED BY MANUFACTURER, IGBT, TRENCH, 600V, 96A, 330W, THROUGH HOLE TO-247-3, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IGBT TRENCH 600V 96A TO247AC
IGBT TRENCH 600V 96A TO247AC
SINGLE IGBT, 600V, 96A; Continuous Collector Current:96A; Power Dissipation:330W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:IRGB Series; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 016697-IRGP4063DPBF | IRGP4063DPBF-ND | 279-IRGP4063DPBF | IRGP4063DPBF | IRGP4063DPBF | 17426993 | IRGP4063DPBF | IRGP4063DPBF | 19M4251 |
| Product Name | IGBTs - Single - IRGP4063DPBF | Single IGBTs | 600V 96A IGBT Transistor | IGBT Transistors | Triode/MOS Tube/Transistor >> IGBTs | Transistor | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | Single Igbt, 600V, 96A; Continuous Collector Current Infineon |
| VCE(on) | 2.14 volts | ||||||||
| PD | 330000 milliwatts | 330 milliwatts | 330000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) |