Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N100P IXTP2N100P

Description
Manufacturer: IXYS Win Source Part Number: 1049883-IXTP2N100P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 86W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 24.3nC @ 10V Max Input Capacitance: 655pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049883-IXTP2N100P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 86W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 24.3nC @ 10V Max Input Capacitance: 655pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N100P - 1049883-IXTP2N100P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N100P
1049883-IXTP2N100P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N100P 1049883-IXTP2N100P
Manufacturer: IXYS Win Source Part Number: 1049883-IXTP2N100P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 86W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 24.3nC @ 10V Max Input Capacitance: 655pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1049883-IXTP2N100P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 86W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 24.3nC @ 10V
Max Input Capacitance: 655pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTP2N100P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP2N100P-ND
Single FETs, MOSFETs 238-IXTP2N100P-ND
N-Channel 1000V 2A (Tc) 86W (Tc) Through Hole TO-220-3

N-Channel 1000V 2A (Tc) 86W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP2N100P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP2N100P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP2N100P
MOSFET N-CH 1000V 2A TO220AB

MOSFET N-CH 1000V 2A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 2 Amps 1000V 7.5 Rds

MOSFET 2 Amps 1000V 7.5 Rds

Buy Now Datasheet
Transistor - 206012627 - Radwell International
Willingboro, NJ, United States
Transistor
206012627
Transistor 206012627
TRANSISTOR, N-CHANNEL, 1000V, 2A, THROUGH HOLE, MOSFET, POLAR, TO-220-3 PACKAGE/CASE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N-CHANNEL, 1000V, 2A, THROUGH HOLE, MOSFET, POLAR, TO-220-3 PACKAGE/CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049883-IXTP2N100P 238-IXTP2N100P-ND IXTP2N100P IXTP2N100P 206012627
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP2N100P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1000 volts
PD 86000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details