N-Channel MOSFET, 400V, 1.7A, 3.6R, DPAK Product overview: IRFR310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 1.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR310PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 115440-IRFR310PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
N CHANNEL MOSFET, 400V, 1.7A, D-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:1.7A; On Resistance Rds(on):3.6ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 1.7 A, 400 V, 3.6 ohm, 10 V, 4 V RoHS Compliant: Yes
MOSFET N-CH 400V 1.7A DPAK
N CHANNEL MOSFET, 400V, 1.7A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.7A; DRAIN SOURCE VOLTAGE VDS:400V; ON RESISTANCE RDS(ON):3.6OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 278-IRFR310PBF | 115440-IRFR310PBF | IRFR310PBF-ND | 63J6941 | 38K2614 | IRFR310PBF | IRFR310PBF | 16341997 |
| Product Name | N-Channel 400V 1.7A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR310PBF | Single FETs, MOSFETs | N Channel Mosfet, 400V, 1.7A, D-Pak; Transistor Polarity Vishay | Mosfet Transistor, N Channel, 1.7 A, 400 V, 3.6 Ohm, 10 V, 4 V Rohs Compliant Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |||
| PD | 2500 milliwatts | 2500 to 25000 milliwatts | ||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| V(BR)DSS | 400 volts |