Manufacturer: IXYS
Win Source Part Number: 1049707-IXSH35N140A
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXSH)
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1400V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 140A
Collector-emitter saturation voltage(Max): 4V @ 15V, 35A
Total Switching Energy(Ets): 4mJ (off)
Turn-on and Turn-off delay time: 40ns/150ns
Testing Conditions: 960V, 35A, 3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IGBT 1400V 70A 300W TO247
DISCONTINUED BY MANUFACTURER, TRANSISTOR, THROUGH HOLE MOUNTING, 300 WATTS MAX, 70-140 AMPS. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 1049707-IXSH35N140A | IXSH35N140A | 67603596 |
| Product Name | IGBTs - Single - IXSH35N140A | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| VCE(on) | 4 volts |