onsemi Transistor MC34071DG

Description
OP AMP, 4.5MHZ, 13V/US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:4.5MHZ, SLEW RATE:13V/¦S, SUPPLY VOLTAGE RANGE:3V TO 44V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:0C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OP AMP, 4.5MHZ, 13V/US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:4.5MHZ, SLEW RATE:13V/¦S, SUPPLY VOLTAGE RANGE:3V TO 44V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:0C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18725299 - Radwell International
Willingboro, NJ, United States
Transistor
18725299
Transistor 18725299
OP AMP, 4.5MHZ, 13V/US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:4.5MHZ, SLEW RATE:13V/¦S, SUPPLY VOLTAGE RANGE:3V TO 44V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:0C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 4.5MHZ, 13V/US, SOIC-8, NO. OF AMPLIFIERS:1 AMPLIFIER, BANDWIDTH:4.5MHZ, SLEW RATE:13V/¦S, SUPPLY VOLTAGE RANGE:3V TO 44V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:8PINS, OPERATING TEMPERATURE MIN:0C, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18725299
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1405ZL-308 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262
Packing Method Tube; Tube
View Details
3 suppliers
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers