onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM110ATF IRLM110ATF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047568-IRLM110ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Family Name: IRLM110A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 750mA, 5V Alternative Parts (Cross-Reference): ZVN4310GTA; PMT280ENEA; ZVN4310G; Introduction Date: November 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047568-IRLM110ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Family Name: IRLM110A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 750mA, 5V Alternative Parts (Cross-Reference): ZVN4310GTA; PMT280ENEA; ZVN4310G; Introduction Date: November 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM110ATF - 1047568-IRLM110ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM110ATF
1047568-IRLM110ATF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM110ATF 1047568-IRLM110ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047568-IRLM110ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Tc) Family Name: IRLM110A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 5V Max Input Capacitance: 235pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 440 mOhm @ 750mA, 5V Alternative Parts (Cross-Reference): ZVN4310GTA; PMT280ENEA; ZVN4310G; Introduction Date: November 28, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Audio

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1047568-IRLM110ATF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Tc)
Family Name: IRLM110A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8nC @ 5V
Max Input Capacitance: 235pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 440 mOhm @ 750mA, 5V
Alternative Parts (Cross-Reference): ZVN4310GTA; PMT280ENEA; ZVN4310G;
Introduction Date: November 28, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Audio

Buy Now Datasheet
Singapore, Singapore
100V 1.5A MOSFET Transistor
278-IRLM110ATF
100V 1.5A MOSFET Transistor 278-IRLM110ATF
N-CH MOSFET 100V 1.5A SOT-223 440mR RdsOn Product overview: IRLM110ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM110ATF can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 1.5A SOT-223 440mR RdsOn Product overview: IRLM110ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM110ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLM110ATF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLM110ATF-ND
Single FETs, MOSFETs IRLM110ATF-ND
N-Channel 100V 1.5A (Tc) 2.2W (Tc) Surface Mount SOT-223-4

N-Channel 100V 1.5A (Tc) 2.2W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLM110ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLM110ATF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLM110ATF
MOSFET N-CH 100V 1.5A SOT223-4

MOSFET N-CH 100V 1.5A SOT223-4

Supplier's Site
Transistor - 16131048 - Radwell International
Willingboro, NJ, United States
Transistor
16131048
Transistor 16131048
POWER FIELD-EFFECT TRANSISTOR, 1.5A I(D), 100V, 0.44OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-223. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 1.5A I(D), 100V, 0.44OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOT-223. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 1047568-IRLM110ATF 278-IRLM110ATF IRLM110ATF-ND IRLM110ATF 16131048
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM110ATF 100V 1.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 2200 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024NTR - 199526-AUIRFL024NTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 1000 milliwatts
View Details
7 suppliers