N-Channel 30V 116A (Tc) 3.8W (Ta), 180W (Tc) Surface Mount D2PAK
MOSFET N-CH 30V 116A D2PAK Product overview: IRL2203NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 116A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 116A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL2203NSPBF can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 30V, 116A, D2-PAK, ON RESISTANCE RDS. FREE 2 YEAR RADWELL WARRANTY
MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 7 Milliohms;ID 116A;D2Pak;PD 180W;VGS +/-16V
MOSFET N-CH 30V 116A D2PAK
MOSFET N-CH 30V 116A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRL2203NSPBF-ND | 278-IRL2203NSPBF | 17612787 | 70017615 | IRL2203NSPBF | IRL2203NSPBF |
| Product Name | Single FETs, MOSFETs | 30V 116A MOSFET Transistor | Transistor | MOSFET, Power;N-Ch;VDSS 30V;RDS(ON) 7 Milliohms;ID 116A;D2Pak;PD 180W;VGS +/-16V | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | D2Pak | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| PD | 3800 milliwatts | 180000 milliwatts | 3800 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Packing Method | Tube | Tube; Tube |